Products specifications Report Issue?

Category CPU
Win Source Part Number 1436320-100-000000145
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000145 CAD Model

Description

The AMD Ryzen 7 PRO 4750G, identified by the part number 100-000000145, is positioned within the CPU category, specifically in the AMD Ryzen 7 Processors Tray, and manufactured by AMD Tray. This processor is engineered for the professional market, featuring 8 cores (8C) and 16 threads (16T), with a base clock speed of 3.6 GHz and the capability to boost up to 4.4 GHz. It's based on AMD's Zen 2 architecture, which delivers remarkable processing speed, improved energy efficiency, and enhanced computational power, making it fitting for professional environments that demand reliability and performance. The Ryzen 7 PRO 4750G is designed to excel in computing tasks that require high performance, including software development, 3D rendering, and content creation, thanks to its robust integrated graphics capabilities. This CPU is an excellent choice for businesses looking to equip their workforce with powerful, efficient, and secure computing solutions.

You May Also Be Interested in

Supermicro
Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz
Need more? Email Us
ECAD model for SUPERMICRO CD8067303405900 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz
Supermicro
Intel E-2236 3.40GHz 6C 12M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8068404174603 - Intel E-2236 3.40GHz 6C 12M 80W
Supermicro
Intel Platinum 8253 2.20GHz 16C 14M 125W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504194601 - Intel Platinum 8253 2.20GHz 16C 14M 125W
Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel E7-4830 2.13GHz 8C 24M 105W
Need more? Email Us
ECAD model for SUPERMICRO AT80615007089AA - Intel E7-4830 2.13GHz 8C 24M 105W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Supermicro
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406100 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Supermicro
Intel E3-1245V6 3.70GHz 4C 8M 73W
Need more? Email Us
ECAD model for SUPERMICRO CM8067702870932 - Intel E3-1245V6 3.70GHz 4C 8M 73W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention