Products specifications Report Issue?

Category CPU
Win Source Part Number 1436203-100-000000087
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000087 CAD Model

Description

The 100-000000087, also known as the Ryzen Threadripper PRO 3995WX, is a high-end workstation processor from AMD's Ryzen Threadripper series. Designed for professionals who demand extraordinary computing power, this CPU boasts 64 cores and 128 threads, making it ideal for tasks like 3D rendering, complex simulations, and compiling large codebases. Operating at a base clock of 2.7 GHz with the ability to turbo boost up to 4.2 GHz, it ensures that both single-threaded and multi-threaded applications can perform optimally. The PRO series differentiates itself with enhanced security features and support for ECC memory, crucial for error-sensitive tasks. Manufactured in an advanced 7nm process, it provides a perfect blend of power efficiency and performance.

You May Also Be Interested in

Supermicro
Intel Platinum 8180 2.50GHz 28C 38.5M 205W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303314400 - Intel Platinum 8180 2.50GHz 28C 38.5M 205W
Supermicro
Intel PLATINUM 8168 2.70GHz 24C 33M 205W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303327701 - Intel PLATINUM 8168 2.70GHz 24C 33M 205W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Intel
Core i5-1250PE (12M Cache, up to 4.40 GHz)
Need more? Email Us
ECAD model for FJ8071504796411
Supermicro
AMD 6282 2.60GHz 16C 16M 140W
Need more? Email Us
ECAD model for SUPERMICRO OS6282YETGGGU - AMD 6282 2.60GHz 16C 16M 140W
Supermicro
Intel E7-2860 2.26GHz 10C 24M 130W
Need more? Email Us
ECAD model for SUPERMICRO AT80615005781AB - Intel E7-2860 2.26GHz 10C 24M 130W
Supermicro
Intel E-2236 3.40GHz 6C 12M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8068404174603 - Intel E-2236 3.40GHz 6C 12M 80W
Supermicro
Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330302 - Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Supermicro
Intel E7-8880V4 2.2GHz 22C 55M 150W
Need more? Email Us
ECAD model for SUPERMICRO CM8066902325500 - Intel E7-8880V4 2.2GHz 22C 55M 150W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention