Products specifications Report Issue?

Category CPU
Win Source Part Number 1436475-100-000000084
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000084 CAD Model

Description

The 100-000000084 stands as a compelling entry in AMD Tray's versatile Ryzen 5 Processors Tray series, specifically designed to meet the demands of modern mobile computing. This Ryzen 5 4500U model is notable for its 6-core, 6-thread configuration, which offers a harmonious blend of performance and power efficiency with a base clock speed of 2.3 GHz and a turbo frequency reaching up to 4.0 GHz. Engineered with AMD's 7nm process technology, it exemplifies significant advancements in thermal management and efficiency, ideal for users who prioritize battery life and seamless performance in slim, lightweight laptops. Though it may not feature SMT (Simultaneous Multithreading), it remains a robust choice for day-to-day computing, multimedia consumption, and entry-level content creation, benefiting from integrated Radeon graphics for a solid graphical performance in a variety of applications.

You May Also Be Interested in

Supermicro
Intel E7-8880V4 2.2GHz 22C 55M 150W
Need more? Email Us
ECAD model for SUPERMICRO CM8066902325500 - Intel E7-8880V4 2.2GHz 22C 55M 150W
Supermicro
Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330402 - Intel GOLD 6134M 3.20GHz 8C 24.75M 130W
Supermicro
Intel Platinum 8180 2.50GHz 28C 38.5M 205W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303314400 - Intel Platinum 8180 2.50GHz 28C 38.5M 205W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W
Supermicro
Intel i3-2100 3.10GHz 2C 3M 65W
Need more? Email Us
ECAD model for SUPERMICRO CM8062301061600 - Intel i3-2100 3.10GHz 2C 3M 65W
Supermicro
Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303330302 - Intel GOLD 6134 3.20GHz 8C 24.75M 130W
Supermicro
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504193501 - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Supermicro
Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz
Need more? Email Us
ECAD model for SUPERMICRO CD8067303405900 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz
Supermicro
Intel E5-2630v2 2.6GHz 6C 15M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288100 - Intel E5-2630v2 2.6GHz 6C 15M 80W

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention