Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Machine Screw
Screw Head Type Binding Head
Drive Type Slotted
Thread Size #6-32
Length - Below Head 0.375" (9.53mm) 3/8"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 551596-9435
Ultra Librarian 3D Model Ultra Librarian 9435 CAD Model

Description

The 551596-9435 is a machine screw used in hardware fastening applications.

  • Material: nylon material
  • Thread Size: #6-32
  • Screw Head Type: a binding head
  • Drive Type: slotted drive type
  • Length Below the Head: 0.375 inches (9.53mm)
  • Manufacturer: Keystone Electronics
  • Package: bulk package containing 100 pieces

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M3541B
Essentra Components
SCREW GROMMET #6-32 RUBBER BLACK / Screw Grommet #6-32 Rubber Black
Need more? Email Us
ECAD model for VG-1
Essentra Components
Set Screw Socket Head 5/16-18 Th
Need more? Email Us
ECAD model for 0131218T100
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us
ECAD model for MPMS 002 0008 PH
Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Need more? Email Us
ECAD model for NSP-6-7-01
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.6326
ECAD model for SC01
Essentra Components
BINDER COMBINATION SCREW 6-32 TH
Need more? Email Us
ECAD model for 010632CD162
Essentra Components
Pan Slotted Screw, M3 X .5 Threa
Need more? Email Us
ECAD model for 50M030050N025
Panduit Corp
Need more? Email Us
ECAD model for SSNTS3816-C

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention