Products specifications Report Issue?

Category CPU
Win Source Part Number 1436104-100-000000045
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000045 CAD Model

Description

The AMD EPYC 7502P processor stands out in the AMD EPYC series of server processors for its impressive blend of performance and efficiency. This particular model offers 32 cores and 64 threads, presenting a powerhouse for parallel processing that can tackle demanding applications and heavy workloads with ease. Operating at a base frequency of 2.5GHz, the processor can boost up to 3.35GHz, ensuring rapid processing speeds for a variety of server tasks. Distinguished as a 'P' variant, the EPYC 7502P is optimized for single-socket server configurations, offering a cost-effective yet powerful solution for small to medium-sized enterprise server needs. It supports substantial memory capacities and numerous PCIe lanes, allowing for significant system flexibility and scalability. With advanced security features built in, the EPYC 7502P is a reliable choice for businesses prioritizing secure, efficient, and high-performing server infrastructure.

You May Also Be Interested in

Dell
Intel L5410 2.23GHz 4C 12M 50W
Need more? Email Us
ECAD model for DELL CJ777 - Intel L5410 2.23GHz 4C 12M 50W
Dell
Intel E7450 2.40GHz 6C 12M 90W
Need more? Email Us
ECAD model for DELL P249G - Intel E7450 2.40GHz 6C 12M 90W
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
Intel X6550 2.00GHz 8C 18M 130W
Need more? Email Us
ECAD model for DELL YX4RJ - Intel X6550 2.00GHz 8C 18M 130W
Dell
Intel E5-2609v4 1.7GHz 8C 20M 85W
Need more? Email Us
ECAD model for DELL CH53K - Intel E5-2609v4 1.7GHz 8C 20M 85W
Dell
Intel E5-2660v2 2.20GHz 10C 25M 95W
Need more? Email Us
ECAD model for DELL H172W - Intel E5-2660v2 2.20GHz 10C 25M 95W
Dell
DELL Intel Xeon Gold 5120
Need more? Email Us
ECAD model for DELL 52GXW - Intel Gold 5120 3.20GHz 14C 19.25M 105W
Dell
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for DELL 94FF5 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Dell
AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED
Need more? Email Us
ECAD model for DELL PS7351BEAFWOF-DELL - AMD EPYC 7351 2.40GHz 16C 64M 155W DELL LOCKED

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention