EN
  • EN
  • DE

PPC440GP-3RC400C

Part No PPC440GP-3RC400C
Manufacturer AMCC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011955-PPC440GP-3RC400C
Categories OEM Parts(O-R)
Manufacturer AMCC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC440GP-3RC400C CAD Model

Description

The PPC440GP-3RC400C is an embedded PowerPC processor from AMCC (Applied Micro Circuits Corporation). It's designed for a range of networking, storage, and embedded applications, offering a balance of performance, power efficiency, and integrated peripherals.

Applications:

  • Networking Equipment: Used in routers, switches, and network storage devices.
  • Storage Controllers: Employed in RAID controllers and storage servers.
  • Industrial Automation: Integrated into industrial control systems and programmable logic controllers (PLCs).
  • Embedded Systems: Utilized in various embedded applications requiring high-performance processing.
  • Communication Systems: Found in wireless base stations and satellite communication equipment.

Features:

  • PowerPC 440 Core: Features a high-performance PowerPC 440 processor core.
  • 400 MHz Clock Speed: Operates at a clock frequency of 400 MHz.
  • Integrated Memory Controller: Includes a memory controller for DDR SDRAM.
  • PCI Interface: Provides a PCI interface for connecting to peripheral devices.
  • Ethernet MAC: Integrates an Ethernet Media Access Controller (MAC).
  • Serial Interfaces: Offers UART and other serial communication interfaces.
  • DMA Controller: Features a Direct Memory Access (DMA) controller for efficient data transfer.

Benefits:

  • High Performance: Delivers high processing power for demanding applications.
  • Power Efficiency: Optimizes power consumption for energy-sensitive environments.
  • Integrated Peripherals: Reduces component count and simplifies system design.
  • Flexible Connectivity: Supports various communication interfaces for versatile integration.
  • Scalable Architecture: Provides a scalable platform for different performance requirements.

Additional Details:

The PPC440GP-3RC400C supports various operating systems, including Linux and VxWorks. It's designed for embedded applications requiring real-time processing capabilities. The integrated memory controller supports DDR SDRAM, allowing for high-speed memory access. The PCI interface provides connectivity to a wide range of peripheral devices, such as network adapters and storage controllers. The Ethernet MAC enables network communication capabilities. The device features a robust set of debugging and tracing tools for efficient software development. The PPC440GP-3RC400C is commonly used in industrial automation systems for controlling machinery and processes. Its low power consumption makes it suitable for battery-powered devices. The processor is designed to operate in harsh environments, with an extended temperature range. It offers a reliable and efficient solution for a variety of embedded computing applications.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess