EN
  • EN
  • DE

PPC440EPX-SUA667T

Part No PPC440EPX-SUA667T
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279738-PPC440EPX-SUA667T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC440EPX-SUA667T CAD Model

Description

The AMCC PPC440EPX-SUA667T is a PowerPC 440EPx embedded processor. This processor is designed for applications requiring a balance of performance and power efficiency. It operates at a frequency of 667 MHz.

Applications

  • Network processors
  • Storage controllers
  • Industrial control systems
  • Embedded computing platforms

Features

  • PowerPC 440EPx core
  • Operating frequency of 667 MHz
  • Integrated memory controller supporting DDR/DDR2 SDRAM
  • Multiple communication interfaces including Gigabit Ethernet, UART, and I2C
  • On-chip peripherals for enhanced system integration
  • Low power consumption

Benefits

  • High performance for demanding embedded applications
  • Reduced system cost due to integrated peripherals
  • Lower power consumption extends battery life in portable devices
  • Simplified system design with integrated memory controller
  • Enhanced reliability and stability in harsh environments

Technical Specifications

The PPC440EPX-SUA667T features the PowerPC 440EPx core, a 32-bit embedded processor known for its efficiency and performance. It supports DDR/DDR2 memory interfaces, allowing for flexible memory configurations. The integrated Gigabit Ethernet controller enables high-speed network connectivity. The processor also includes various communication interfaces such as UART, I2C, and SPI, facilitating communication with other devices. Its low power consumption makes it suitable for power-sensitive applications. It typically comes in a BGA package for compact board designs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.6537
NEC-TOKIN
Lowest to $0.3269
AVX Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $3.2617
NVIDIA
Lowest to $0.6468
NIKO-SEM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess