EN
  • EN
  • DE

PPC405EP-3LB266C

Part No PPC405EP-3LB266C
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Description PowerPC 405EP Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279711-PPC405EP-3LB266C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EP-3LB266C CAD Model

Description

The AMCC PPC405EP-3LB266C is an embedded processor based on the PowerPC 405EP core. This processor is suitable for applications requiring a combination of processing power and energy efficiency. Being part of the PowerPC 400 family, it's often used in networking equipment, storage solutions, and industrial automation systems.

Applications

  • Network Routers and Switches
  • Storage Controllers
  • Industrial Automation Equipment
  • Embedded Control Systems
  • Printing and Imaging Devices

Features

  • PowerPC 405EP Core: Provides a robust and efficient 32-bit RISC processing platform.
  • 266 MHz Clock Speed: Offers improved performance compared to lower clock speed variants for more demanding tasks.
  • 32KB Instruction Cache and 32KB Data Cache: Reduces memory access times and improves overall performance.
  • Integrated Memory Controller: Simplifies memory interfacing and reduces the number of external components.
  • Peripheral Interfaces: Typically includes UARTs, Ethernet MAC, PCI, and other interfaces for connectivity and control.
  • Low Power Consumption: Designed for energy-efficient operation in embedded systems.

Benefits

  • Increased Processing Power: The higher clock speed enables faster execution of complex applications.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered devices and energy-conscious applications.
  • Simplified System Design: The integrated features simplify the design process and reduce development time.
  • Improved System Reliability: Fewer external components contribute to increased system reliability.

Additional Details

The “3LB” portion of the part number likely designates a specific configuration or manufacturing identifier. The “266C” refers to the 266MHz clock speed and possibly indicates a commercial temperature range. Comprehensive specifications, including operating voltage, pinout diagrams, and detailed electrical and timing characteristics, can be found in the processor's datasheet. Consulting the datasheet is essential for proper implementation and optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Toko America Inc.
Need more? Email Us
NVIDIA
Need more? Email Us
Amd
Need more? Email Us
STMicroelectronics
Lowest to $1.2688
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $0.6468
Sanken
Lowest to $1.7533

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.8741 $125.8741
2+ $121.6783 $243.3566
3+ $109.0909 $327.2727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess