Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 7000
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks 6
Number of Macrocells 96
Number of Gates 1800
Number of I/O 52
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24x24)
Win Source Part Number 774163-EPM7096LI68-15
Popularity Medium
Supply and Demand Status Limited
Quantity per package 216
Family Name EPM7096
Introduction Date October 02, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EPM7096LI68-15 CAD Model

Description

The EPM7096LI68-15 is a complex programmable logic device (CPLD) from Altera (now Intel). It belongs to the MAX 7000 family of CPLDs, known for their high performance, ease of use, and cost-effectiveness. This device offers a flexible architecture for implementing a wide range of digital logic functions.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral control
  • Interface logic

Features

  • 96 macrocells
  • 68-pin PLCC package
  • In-system programmability (ISP)
  • High speed performance (-15 speed grade)
  • Low power consumption

Benefits

  • Flexible Design: Programmable logic allows for easy customization and modification of digital circuits.
  • Compact Solution: CPLDs integrate multiple logic functions into a single chip, reducing board space.
  • Easy Programming: In-system programmability allows for on-the-fly updates and modifications.
  • High Performance: The -15 speed grade offers fast propagation delays for high-speed applications.
  • Reduced Power Consumption: Low power operation is suitable for battery-powered and energy-sensitive applications.

Additional Details

The EPM7096LI68-15 consists of 96 macrocells arranged in logic array blocks (LABs). The ‘LI’ in the part number signifies low voltage operation, and the ‘68’ denotes the number of pins in the PLCC (Plastic Leaded Chip Carrier) package. The ‘-15’ indicates a speed grade, with lower numbers representing faster performance. These CPLDs are typically programmed using Altera's Quartus II software. CPLDs are often used in prototyping and low-volume production runs due to their flexibility and quick turnaround time.

Consult the official Intel (formerly Altera) datasheet for the EPM7096LI68-15 for detailed specifications, timing diagrams, and programming information. The datasheet is essential for understanding the device's capabilities and ensuring proper implementation in your design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-100LT100
Lattice Semiconductor Corporation
IC CPLD 64MC 2.5NS 48TQFP / CPLD ispMACH® 4000C Family 64 Macro Cells 400MHz 1.8V 48-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4064C-25TN48C
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 2032A-135LJ44
Altera
IC CPLD 64MC 3.5NS 100FBGA / CPLD MAX® 7000B Family 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM7064BFC100-3
Altera
IC CPLD 128MC 4NS 100TQFP / CPLD MAX® 7000B Family 2.5K Gates 128 Macro Cells 243.9MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7128BTC100-4
Altera
IC CPLD 192MC 4.7NS 100FBGA / CPLD MAX® II Family 192 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin FBGA Tray
Lowest to $26.9350
ECAD model for EPM240F100C4N
Lattice Semiconductor Corporation
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5256VA-100LQ208
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44TQFP
Lowest to $55.6750
ECAD model for ISPLSI 1016E-100LT44
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 388FBGA
Need more? Email Us
ECAD model for ISPLSI 5512VE-125LF388I

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention