EPM3256ATI144-10 Programmable Logic Device
The EPM3256ATI144-10 is a high-performance programmable logic device ideal for a variety of digital circuitry applications. This compact device is designed to meet the evolving needs of electronic systems, offering flexibility and reliability.
- Applications:
- Embedded System Designs
- Digital Signal Processing (DSP)
- Data Communication Controllers
- Industrial Automation Systems
- Features and Benefits:
- High-Density Programmability: Enables complex designs with fewer components.
- Low Power Consumption: Optimized for energy-efficient applications.
- High-Speed Performance: Supports fast data processing and signal transmission.
- Extended Temperature Range: Suitable for a variety of environmental conditions.
- Additional Details:
- Manufacturer: Altera
- Package Type: TQFP-144
- Operating Voltage: 1.8V to 3.3V