EN
  • EN
  • DE

EP1C6T144I6ES

Part No EP1C6T144I6ES
Manufacturer Altera
Catalog END - OF - LIFE
Description Cyclone FPGA Family Data Sheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Altera
Win Source Part Number 1172106-EP1C6T144I6ES
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1C6T144I6ES CAD Model

Description

The EP1C6T144I6ES is a Cyclone series FPGA (Field Programmable Gate Array) from Altera (now Intel). This device offers a cost-effective solution for various digital logic applications. As part of the Cyclone family, it emphasizes low cost and power efficiency without sacrificing performance, making it suitable for a range of embedded systems and prototyping projects. Given its 'END-OF-LIFE' status, it's crucial to consider its availability and potential replacements for new designs.

Applications

  • Industrial control: Implementing custom control logic, motor control, and sensor interfacing.
  • Consumer electronics: Implementing custom logic for video processing, audio processing, and display control.
  • Automotive: Implementing control systems, sensor interfaces, and communication protocols.
  • Medical devices: Implementing custom logic for medical imaging, patient monitoring, and diagnostic equipment.
  • Prototyping: Rapid prototyping of digital circuits and systems.

Features

  • Logic elements: Contains a specific number of logic elements (LEs) to implement custom logic functions.
  • Memory blocks: Includes embedded memory blocks for storing data and instructions.
  • I/O pins: Offers a specific number of input/output pins for interfacing with external devices.
  • Clock management: Provides clock management circuitry for generating and distributing clock signals.
  • Configuration: Configured using SRAM technology, allowing for reprogramming.

Benefits

  • Flexibility: Allows for implementing custom digital logic circuits.
  • Reprogrammability: Can be reprogrammed to implement different functions.
  • Integration: Integrates multiple functions into a single device.
  • Low cost: Offers a cost-effective solution for digital logic applications.
  • Fast prototyping: Enables rapid prototyping of digital circuits and systems.

Additional Details

The EP1C6T144I6ES typically comes in a TQFP144 package. It requires an external configuration device for loading the configuration data. The operating temperature range is specified as industrial grade. It's important to refer to the Altera (Intel) datasheet for detailed specifications, including the number of logic elements, memory block size, I/O pin count, power consumption, and timing characteristics. The 'I6' in the part number indicates an industrial temperature grade, and the 'ES' often denotes an engineering sample or specific production lot.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess