EN
  • EN
  • DE

5CEBA2F17A7N

Part No 5CEBA2F17A7N
Manufacturer Altera
Catalog OEM Souring
Description FPGA Cyclone V 5CEA2 SR6V4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463286-5CEBA2F17A7N
Manufacturer Altera
Package Tray
Product Status Active
Number of LABs/CLBs 9434
Number of Logic Elements/Cells 25000
Total RAM Bits 2002944
Number of I/O 128
Voltage - Supply 1.07V ~ 1.13V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Package / Case 256-LBGA
Supplier Device Package 256-FBGA (17x17)
Ultra Librarian 3D Model Ultra Librarian 5CEBA2F17A7N CAD Model

Description

The 5CEBA2F17A7N, part of Intel/Altera's Cyclone V series, is an FPGA designed to strike an excellent balance between cost, performance, and power consumption. Built on a 28nm process, Cyclone V devices are tailored for applications requiring high-speed digital processing and system-level integration on a single chip. This particular model features the 5CEA2 FPGA variant, highlighting its configuration for efficiency and performance with SR6V4 speed grade for high-speed operation. Encased in a dense 256-pin package, it is suitable for designs where board space is at a premium. The Cyclone V series FPGAs are equipped with a wealth of features including integrated transceivers, ample logic elements, and memory blocks, supporting a broad array of applications from industrial control to automotive systems. The 5CEBA2F17A7N supports system-level integration by offering integrated DSP blocks for digital signal processing, making it a versatile choice for engineers looking to develop complex digital systems requiring a mix of logic, memory, and processing capabilities.

You May Also Be Interested in

Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Thinking Electronic Industrial Co.,Ltd
CPTC Thermisto PLA
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess