Products specifications Report Issue?

Category Switches - Configurable Switch Components - Contact Block
Mfr Altech Corporation
Package Bulk
Product Status Active
Circuit SPST-NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 10A @ 600VAC
(Select First, Then Apply Filters) Compatible Series Altech, 22mm
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 892833-S2
Ultra Librarian 3D Model Ultra Librarian S2 CAD Model

Description

The Altech Corporation 892833-S2 electronic component, which falls under the category of switches - configurable switch components - contact block.

  • Category: Switches - Configurable Switch Components - Contact Block
  • Series: None
  • Termination Style: Screw Terminal
  • Package: Bulk
  • Quantity per Package: 1 piece
  • Circuit Configuration: SPST-NC
  • Contact Rating: 10A @ 600VAC
  • Compatibility: Requires a switch body from the compatible series Altech, 22mm
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • HTSUS Code: 8538.90.8180
  • Manufacturer: Altech Corporation
  • Status: Active

You May Also Be Interested in

Schneider Electric
CONTACT BLOCK SPST-NO 10A 600V
Need more? Email Us
ECAD model for 9001KA2G
S12
Altech corporation
CONTACT BLOCK DPST 10A 600V
Lowest to $0.7542
ECAD model for S12
EAO
CONTACT BLOCK DPST-NO 6A 500V
Need more? Email Us
ECAD model for 704.915.3
S2
Altech corporation
CONTACT BLOCK SPST-NC 10A 600V
Lowest to $3.8743
ECAD model for S2
Omron
CONTACT BLOCK SPDT 5A 125V
Need more? Email Us
ECAD model for A3PJ-7020
Omron
CONTACT BLOCK DPST 10A 110V / Configurable Contact Block DPST-NO/NC 10A @ 110VAC
Need more? Email Us
ECAD model for A22-11A
EAO
CONTACT BLOCK DPST-NO/NC 6A 250V
Need more? Email Us
ECAD model for 704.918.5
Schneider Electric
CONT BL SPST 6A 120V/220MA 125V
Need more? Email Us
ECAD model for ZB4BZ1024
Omron
CONTACT BLOCK DPDT 5A 125V
Need more? Email Us
ECAD model for A16S-2N-2L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8743 $65.8631
41+ $3.1783 $130.3103
64+ $3.0788 $197.0432
87+ $2.9804 $259.2948
113+ $2.8809 $325.5417
151+ $2.5833 $390.0783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention