EN
  • EN
  • DE
  • IT

APL-S120ACLS

Part No APL-S120ACLS
Manufacturer Altech corporation
Catalog Custom Parts (0 - A)
Description LED Panellight, 120VAC manual Switch, Screw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172299-APL-S120ACLS
Categories Custom Parts
Manufacturer Altech corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL-S120ACLS CAD Model

Description

The APL-S120ACLS is a compact and reliable AC line reactor manufactured by Altech Corporation. This reactor is designed to improve power quality by mitigating the effects of harmonics and voltage distortion present in electrical systems. It is typically used in applications involving variable frequency drives (VFDs), power supplies, and other sensitive electronic equipment.

Applications

  • Variable Frequency Drives (VFDs): Reduces harmonic distortion and protects VFDs from voltage spikes.
  • Power Supplies: Improves the power factor and reduces harmonic current drawn from the power grid.
  • Industrial Automation Equipment: Enhances the reliability and performance of automated systems.
  • HVAC Systems: Minimizes electrical noise and improves the efficiency of HVAC equipment.
  • Renewable Energy Systems: Filters harmonics generated by solar inverters and wind turbines.

Features

  • Compact Size: Space-saving design for easy integration into existing systems.
  • High Impedance: Effectively reduces harmonic currents and voltage distortion.
  • UL Listed: Meets stringent safety standards for reliable operation.
  • Durable Construction: Designed to withstand harsh industrial environments.
  • Easy Installation: Simple wiring connections for quick setup.

Benefits

  • Improved Power Quality: Reduces harmonic distortion and voltage spikes, leading to more stable and reliable power.
  • Extended Equipment Life: Protects sensitive equipment from damage caused by harmonics and voltage transients.
  • Reduced Energy Costs: Improves power factor, resulting in lower energy consumption and reduced utility bills.
  • Compliance with Standards: Helps meet IEEE 519 harmonic distortion standards.
  • Minimized Downtime: Prevents equipment failures caused by power quality issues.

Technical Specifications

The APL-S120ACLS typically features an inductance value optimized for specific voltage and current ratings. It is designed to operate within a specific frequency range, typically 50/60 Hz. The reactor's impedance helps to limit the flow of harmonic currents, improving overall power quality. Its robust construction ensures reliable performance in demanding industrial applications. Specific electrical parameters, such as inductance (mH), rated current (A), and voltage rating (VAC), will vary based on the exact model. Consult the Altech Corporation datasheet for precise values for your application.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Febest Auto Parts
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess