EN
  • EN
  • DE

SPVT210101

Part No SPVT210101
Manufacturer ALPS Electric
Catalog Misc Products
Description 1.9mm-thick Two-way Operation Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838632-SPVT210101
Ultra Librarian 3D Model Ultra Librarian SPVT210101 CAD Model

Description

The SPVT210101, manufactured by ALPS Electric, is a tactile switch, a type of momentary switch that provides tactile feedback to the user upon activation. This feedback, often a distinct click, confirms that the switch has been successfully pressed. Tactile switches are widely used in various electronic devices for input and control purposes. ALPS Electric is a reputable manufacturer of high-quality electronic components, ensuring reliability and performance.

Applications

  • Consumer electronics (e.g., remote controls, digital cameras, portable audio players)
  • Computer peripherals (e.g., keyboards, mice, trackpads)
  • Industrial control panels
  • Automotive electronics (e.g., dashboard controls, steering wheel buttons)
  • Medical devices (e.g., diagnostic equipment, patient monitoring systems)

Features

  • Tactile Feedback: Provides a distinct click or tactile sensation when pressed, confirming activation.
  • Compact Size: Designed to be small and space-saving for integration into various devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly on printed circuit boards (PCBs).
  • Momentary Contact: Creates a brief electrical connection only while the switch is pressed.
  • High Reliability: Designed for a specified number of operating cycles, ensuring long-term performance.

Benefits

  • Improved User Experience: Tactile feedback enhances the user experience by providing clear confirmation of switch activation.
  • Space Efficiency: Compact size allows for integration into small and densely populated electronic devices.
  • Reduced Manufacturing Costs: SMT compatibility facilitates automated assembly, lowering production costs.
  • Extended Product Lifespan: High reliability ensures consistent performance over a long period, extending the product's lifespan.
  • Easy Integration: Simple electrical interface allows for easy incorporation into various electronic circuits.

The SPVT210101 is likely constructed using high-quality materials and designed to withstand a significant number of actuation cycles, ensuring long-term reliability. Its compact size makes it suitable for applications where space is limited. As a product from ALPS Electric, it is expected to meet or exceed industry standards for electrical performance and durability. Specific electrical characteristics, such as contact resistance, operating voltage, and current rating, would be detailed in the product datasheet.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0945 $50.0850
1,130+ $0.0885 $100.0050
1,760+ $0.0854 $150.3040
2,525+ $0.0793 $200.2325
3,280+ $0.0763 $250.2640
4,100+ $0.0732 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess