EN
  • EN
  • DE

RH03E1C15X

Part No RH03E1C15X
Manufacturer ALPS Electric
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SMD
Manufacturer ALPS ELECTRIC
Manufacturer Homepage www.alps.com
RoHS State Request Verification
Win Source Part Number 715954-RH03E1C15X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03E1C15X CAD Model

Description

The RH03E1C15X is a rotary encoder from ALPS Electric. It is designed to convert rotary mechanical movement into an electrical signal, providing positional information. This encoder is suitable for a variety of applications requiring precise rotational control or feedback.

Applications

  • Volume Control: Used in audio equipment for volume adjustment.
  • Menu Navigation: Employed in consumer electronics for navigating menus and selecting options.
  • Industrial Control: Used in industrial machinery for precise positioning and control.
  • Automotive Electronics: Implemented in automotive infotainment systems for control of various functions.
  • Medical Equipment: Used in medical devices for precise adjustments and settings.
  • Gaming Controllers: Found in gaming controllers for input and control.

Features

  • Compact Size: Small form factor allows for integration in space-constrained applications.
  • Detent Mechanism: Provides tactile feedback for each step of rotation.
  • Long Lifespan: Designed for a long operational life, ensuring reliable performance over time.
  • Rotary Movement: Converts rotary mechanical movement into an electrical signal.
  • Incremental Output: Generates incremental pulses corresponding to the direction and amount of rotation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Precise Control: Enables accurate and precise rotational control.
  • Tactile Feedback: Detent mechanism provides tactile feedback for user confirmation.
  • Reliable Performance: Long lifespan ensures reliable operation over time.
  • Easy Integration: Compact size and standard mounting options facilitate easy integration into electronic devices.
  • Versatile Applications: Suitable for a wide range of applications requiring rotary control.
  • Durable Design: Robust construction ensures durability and resistance to wear.

The RH03E1C15X features a specific number of detents per revolution and a corresponding number of pulses per revolution. It is manufactured with high-quality materials and undergoes rigorous testing to ensure reliable and consistent performance. Its design facilitates easy integration into electronic circuits, contributing to efficient manufacturing processes. This rotary encoder is an excellent choice for applications demanding precise, reliable, and long-lasting rotational control.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess