EN
  • EN
  • DE

RH03A5A12X

Part No RH03A5A12X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294428-RH03A5A12X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03A5A12X CAD Model

Description

The RH03A5A12X is a rotary potentiometer manufactured by ALPS Electric. It is designed to provide variable resistance for control and adjustment in a variety of electronic applications. Known for its reliable performance and compact size, the RH03A5A12X is suitable for both consumer and industrial electronics.

Applications

  • Audio amplifiers (volume control, tone control)
  • Industrial control panels (parameter adjustment)
  • Musical instruments (effects control)
  • Consumer electronics (dimmers, speed controls)
  • Robotics (position feedback)

Features

  • Carbon resistive element: Provides smooth and reliable resistance changes.
  • Compact design: Allows for easy integration into various devices.
  • Long rotational life: Ensures durability and extended usability.
  • High reliability: Offers stable performance over time.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.

Benefits

  • Precise control: Enables accurate adjustments in various applications.
  • Easy integration: Simplifies the design process.
  • Durable: Withstands frequent use and harsh conditions.
  • Cost-effective: Offers excellent value for its performance.
  • Stable performance: Maintains consistent operation over time.

Additional Details

The RH03A5A12X potentiometer has specific resistance values, tolerances, and power ratings which are critical for proper application. These values are generally specified within the product's datasheet. The rotational life, often measured in cycles, indicates how many times the potentiometer can be rotated before its performance degrades. Its carbon resistive element provides a balance of cost and good linearity, making it versatile. ALPS Electric is a reputable manufacturer, ensuring that the RH03A5A12X offers reliability and consistent performance. It's crucial to consult the datasheet to confirm specifications for integration into specific circuits or devices.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess