EN
  • EN
  • DE

AS1117T5.0

Part No AS1117T5.0
Manufacturer Alpha Wire
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980753-AS1117T5.0
Categories OEM Parts(A-B)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1117T5.0 CAD Model

Description

The Alpha Wire AS1117T5.0 is a robust and reliable power cable designed for demanding industrial and commercial applications. This cable is engineered to deliver consistent power transmission while withstanding harsh environmental conditions. It forms part of Alpha Wire’s comprehensive offering of high-performance cable solutions.

Applications

  • Power supply for industrial machinery
  • Connection of heavy-duty equipment in manufacturing plants
  • Outdoor power distribution systems
  • Wiring for control panels and switchboards
  • Use in environments with exposure to chemicals and abrasion

Features

  • Conductor: Stranded tinned copper conductors ensure efficient power transmission and corrosion resistance.
  • Insulation: High-quality PVC insulation offers excellent electrical insulation and physical protection.
  • Jacket: Rugged outer jacket provides superior abrasion, chemical, and moisture resistance.
  • Voltage Rating: Rated for 600V, suitable for a wide range of power applications.
  • Temperature Rating: Operating temperature range of -40°C to +105°C, suitable for extreme environments.
  • Flexibility: Flexible cable construction allows for easy routing and installation.

Benefits

  • Reliable Power Transmission: Tinned copper conductors ensure stable and consistent power delivery.
  • Durability: The rugged jacket provides long-lasting protection against harsh conditions, reducing downtime and maintenance costs.
  • Ease of Installation: Flexible design simplifies routing and termination, saving time and labor.
  • Safety: High voltage and temperature ratings ensure safe operation in demanding environments.
  • Versatility: Suitable for a wide range of power applications in industrial and commercial settings.
  • Long Lifespan: High-quality materials and construction extend the cable's service life, providing long-term value.

Additional Details

The AS1117T5.0 cable meets or exceeds industry standards such as UL and CSA. Proper grounding and termination practices should be followed to ensure safe and reliable operation. This cable is designed to resist a wide range of chemicals and oils, making it suitable for harsh industrial environments. Regular inspection and maintenance are recommended to ensure optimal performance and longevity.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess