STMicroelectronics PSD311C1-15JI Programmable Microcontroller
The PSD311C1-15JI is a sophisticated programmable microcontroller from STMicroelectronics, designed to offer a seamless integration for embedded control systems. This microcontroller is a part of the PSD3XX series that are well-known for their high performance, flexibility, and reliability in complex electronic applications.
At the heart of the PSD311C1-15JI is a powerful core that is capable of executing instructions at a high speed, making it suitable for a wide range of applications including industrial control systems, automotive electronics, and consumer electronic products. The device comes in a robust 44-pin PLCC (Plastic Leaded Chip Carrier) package that ensures a compact footprint while providing ample I/O options for interfacing with other components in a system.
One of the key features of the PSD311C1-15JI is its programmable logic, which allows designers to customize the device's functionality to suit specific application requirements. This programmability extends to its memory architecture as well, which includes flash memory for program storage and additional EEPROM for data storage. This combination provides the flexibility needed for firmware updates and data retention, even in the absence of power.
The device also offers a range of integrated peripherals that enhance its capabilities. These include timers, counters, and communication interfaces such as SPI and I²C, which allow for easy connection to other microcontrollers, sensors, and actuators. Additionally, the PSD311C1-15JI features an on-chip voltage regulator, which simplifies the power supply design and ensures stable operation under varying power conditions.
For developers, STMicroelectronics provides comprehensive support in the form of development tools, software libraries, and documentation, which facilitate a smooth design process and rapid prototyping. The PSD311C1-15JI is supported by a suite of development tools that includes in-circuit emulators, evaluation boards, and programming utilities.
In summary, the PSD311C1-15JI from STMicroelectronics is a versatile and reliable microcontroller that offers designers the flexibility and performance required for demanding applications. Its programmable nature, combined with a rich set of peripherals and support for development, makes it an excellent choice for a wide range of embedded system designs.