Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® 1
Package Spool
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 20 AWG
Conductor Strand 7/28
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.212" (5.38mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2464
Features Biological Compatibility, Drain Wire, Rip Cord
Voltage 300 V
Temperature Range - Operating -30°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.0320" (0.813mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 5462C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 5462CSL001-ND,5462CSL001-1000,5462C SL001-ND,5462CSL001
Standard Package 1
Win Source Part Number 1017824-5462C SL001
Ultra Librarian 3D Model Ultra Librarian 5462C SL001 CAD Model

Description

The 5462C SL001 is a multi-conductor cable that is perfect for communication and control usage manufactured by Alpha Wire.

  • Wire Gauge: 20 AWG
  • Length: 1000.0' (304.8m)
  • Shielding: aluminum
  • Shield Type: foil
  • Shield Coverage: 100%
  • Cable Jacket Insulation: Poly-Vinyl Chloride (PVC)
  • Jacket Thickness: 0.0320" (0.813mm)
  • Jacket Color: Slate
  • Temperature Range: -30°C ~ 105°C
  • ISO Rating: ISO 10993 rated
  • UL Certified: UL Style 2464 certified

You May Also Be Interested in

Belden Inc.
CBL 2PR 24AWG SHLD / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
ECAD model for 8162 060500
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
ECAD model for 2297801-1
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC2134-24-9/93/96-96
LAPP
5 Conductor Multi-Conductor Cable Gray
Need more? Email Us
ECAD model for 600205
TE Connectivity
Need more? Email Us
ECAD model for 55LF1162-22-MST6-9CS3293
Alpha Wire
2 (1 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG 1000.0' (304.8m)
Need more? Email Us
ECAD model for M9508010 BK001
Belden Inc.
MULTI-PAIR 15CON 24AWG GRAY 500'
Need more? Email Us
ECAD model for 88107 008500
Remington Industries
#16X4 GPT TRAILER CBL W JKT 1' / 4 Conductor Trailer Cable Cable Black 16 AWG 1.00' (0.30m)
Need more? Email Us
ECAD model for TRC1604P-0-469X-1
TE Connectivity
55A CABLE/SINGLE WALL / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 22 AWG
Need more? Email Us
ECAD model for 55A0141-22-MST4CS2275

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention