EN
  • EN
  • DE

AOWF10T60

Part No AOWF10T60
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog FETs - Single
Description MOSFET N-CH 600V 10A TO262F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 700mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1346pF at 100V
Power Dissipation (Maximum) 28W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-262F
Manufacturer Package TO-262-3 Full Pack, I2Pak
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 736933-AOWF10T60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOWF10T60 CAD Model

Description

The AOWF10T60 is a 600V, 10A AlphaSiC™ MOSFET from Alpha & Omega Semiconductor (AOS). Silicon Carbide (SiC) MOSFETs offer significant advantages over traditional silicon MOSFETs, including faster switching speeds, lower on-resistance, and higher breakdown voltages. These features make them well-suited for high-efficiency power electronics applications.

Applications

  • Power Factor Correction (PFC): Used in PFC circuits to improve power efficiency and reduce harmonic distortion in AC-DC power supplies.
  • Solar Inverters: Employed in solar inverters to convert DC power from solar panels to AC power for grid connection.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for efficient power conversion and backup power.
  • Electric Vehicle (EV) Chargers: Used in EV chargers for fast and efficient charging of electric vehicles.
  • Induction Heating: Found in induction heating systems for high-frequency power switching.

Features

  • 600V Breakdown Voltage: High breakdown voltage for reliable operation in high-voltage applications.
  • 10A Continuous Drain Current: Capable of handling up to 10A of continuous drain current.
  • Low On-Resistance (RDS(on)): Features a low on-resistance, reducing conduction losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, minimizing switching losses.
  • Avalanche Ruggedness: Designed with avalanche ruggedness for reliable operation under transient conditions.
  • TO-220F Package: Available in a TO-220F package for easy mounting and thermal management.

Benefits

  • High Efficiency: Low on-resistance and fast switching speeds contribute to high efficiency.
  • Reduced Power Losses: Minimizes conduction and switching losses, resulting in cooler operation.
  • Improved Reliability: High breakdown voltage and avalanche ruggedness enhance reliability.
  • Simplified Thermal Management: TO-220F package simplifies heat sinking.
  • Reduced System Size and Cost: Enables smaller and more cost-effective power electronic designs.

Additional Details

The AOWF10T60 utilizes Alpha & Omega Semiconductor's AlphaSiC™ technology, which offers superior performance compared to traditional silicon MOSFETs. It is designed to operate over a wide temperature range. It provides enhanced performance in applications requiring high efficiency and reliability. This SiC MOSFET is commonly used in applications where minimizing power losses and improving energy efficiency are critical design goals. The device enables engineers to design smaller, lighter, and more efficient power electronic systems. The low on-resistance minimizes heat generation, allowing for more compact heat sink designs and improved system reliability.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess