EN
  • EN
  • DE

AOT9600

Part No AOT9600
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description 1.3A, 600V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145034-AOT9600
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOT9600 CAD Model

Description

The AOT9600 is a MOSFET from Alpha & Omega Semiconductor Inc. designed for a variety of power management applications. This MOSFET utilizes advanced trench technology to achieve excellent on-resistance and superior switching performance, contributing to high efficiency in power conversion circuits.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Load Switching
  • Battery Protection Circuits
  • Power Management in Portable Devices

Features

  • Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Logic Level Gate Drive: Allows direct drive from low voltage controllers, simplifying circuit design.
  • Avalanche Rated: Robust design withstands transient voltage spikes, enhancing reliability.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits

  • Increased Efficiency: Low on-resistance and fast switching speed minimize power losses, leading to more efficient power conversion.
  • Simplified Design: Logic level gate drive reduces the need for complex gate drive circuitry.
  • Improved Reliability: Avalanche rating and robust design enhance the device's ability to withstand voltage transients, ensuring reliable operation in harsh environments.
  • Reduced Board Space: Compact package allows for high density designs, minimizing board space requirements.
  • Environmentally Compliant: RoHS compliance ensures the device meets environmental regulations.

Additional Details

The AOT9600 typically comes in a surface mount package, facilitating automated assembly and reducing manufacturing costs. Its electrical characteristics, such as gate threshold voltage, input capacitance, and output capacitance, are optimized for efficient operation in various power management applications. The specific datasheet should be consulted for detailed electrical characteristics and application guidelines. The MOSFET's thermal resistance is also a key parameter, impacting the effectiveness of heat dissipation and overall reliability at higher power levels.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess