EN
  • EN
  • DE

AOD4140

Part No AOD4140
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel SDMOSTM POWER Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144918-AOD4140
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOD4140 CAD Model

Description

The AOD4140 is a P-Channel MOSFET from Alpha & Omega Semiconductor. It is designed for high-efficiency power switching applications. The device features low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, load switches, and power management circuits.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for efficient voltage conversion.
  • Load Switching: Controls power to various loads, such as motors, lamps, and other electronic devices.
  • Battery Management Systems: Protects and manages battery charging and discharging in portable devices.
  • Power Inverters: Used in inverters to convert DC power to AC power in applications such as solar power systems and uninterruptible power supplies (UPS).
  • Solid-State Relays: Used as a switching element in solid-state relays for various industrial and commercial applications.

Features:

  • Low On-Resistance: Minimizes power loss, resulting in higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Logic Level Gate Drive: Allows direct control from low-voltage logic circuits, such as microcontrollers.
  • Avalanche Rated: Provides protection against voltage spikes and transients.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, leading to more efficient power conversion.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Enhanced Reliability: Avalanche rating improves system robustness against voltage transients.
  • Compact Size: Available in compact surface mount packages, saving board space.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

The AOD4140 boasts a drain-source voltage (Vds) rating of -40V and a continuous drain current (Id) of -20A. It offers a typical on-resistance (Rds(on)) of 9 mΩ at Vgs = -10V. The device is typically packaged in a TO-252, enabling efficient heat dissipation. Its low gate charge (Qg) contributes to fast switching speeds and reduced switching losses. The AOD4140 is engineered for performance and reliability, suitable for applications where efficiency and compact design are crucial. Its robust design ensures reliable operation even in demanding conditions, making it a suitable choice for various power management solutions.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess