EN
  • EN
  • DE

AOB14N50L

Part No AOB14N50L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817196-AOB14N50L
Ultra Librarian 3D Model Ultra Librarian AOB14N50L CAD Model

Description

The AOB14N50L from Alpha & Omega Semiconductor is an N-Channel MOSFET utilizing advanced super junction technology. This technology enables a significant reduction in on-resistance (RDS(ON)) and gate charge (Qg), leading to improved efficiency and switching performance. This device is well-suited for high-voltage power conversion applications that require both efficiency and reliability.

Applications:

  • Power Factor Correction (PFC) circuits
  • Flyback converters
  • Half-bridge and Full-bridge converters
  • LCD and LED Lighting
  • Adaptor Applications

Features:

  • Low RDS(ON) - Reduces conduction losses
  • Low Gate Charge (Qg) - Improves switching performance and reduces switching losses
  • Avalanche Rated - Robust design for handling transient voltage spikes
  • Super Junction Technology - Enables superior performance characteristics
  • RoHS Compliant - Environmentally friendly

Benefits:

  • High Efficiency - Low RDS(ON) and Qg contribute to reduced power dissipation and improved overall efficiency.
  • Improved Switching Performance - Lower gate charge enables faster and more efficient switching transitions.
  • Enhanced Reliability - Avalanche rating ensures the device can withstand transient voltage conditions.
  • Simplified Thermal Management - Lower power dissipation reduces the need for extensive cooling solutions.
  • Environmentally Compliant - Meets environmental regulations for responsible product design.

Additional Details:

The AOB14N50L features a drain-source voltage (VDS) rating of 500V and a continuous drain current (ID) rating of 14A. The static drain-source on-resistance (RDS(ON)) is typically 0.29 Ohms at VGS = 10V. The gate charge (Qg) is typically 20 nC. It is available in a TO-263 package, offering good thermal performance. The advanced super junction technology optimizes the device's performance, making it suitable for demanding power supply applications.

This MOSFET's high voltage rating and low RDS(ON) make it an ideal choice for power supplies used in various applications, including consumer electronics and industrial equipment. Its robust design and avalanche rating enhance its reliability, ensuring stable operation in challenging environments. The AOB14N50L provides a high-performance and reliable solution for high-voltage power conversion needs.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0792 $59.3560
135+ $0.8856 $119.5560
205+ $0.8579 $175.8695
280+ $0.8302 $232.4560
360+ $0.8026 $288.9360
485+ $0.7196 $349.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess