EN
  • EN
  • DE

AOB10B65LN3

Part No AOB10B65LN3
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817194-AOB10B65LN3
Ultra Librarian 3D Model Ultra Librarian AOB10B65LN3 CAD Model

Description

The AOB10B65LN3 is a 650V N-Channel MOSFET from Alpha & Omega Semiconductor (AOS). This device utilizes AOS's advanced MOSFET technology to achieve high performance and efficiency in power switching applications. It is designed to minimize conduction losses and improve switching performance, making it suitable for various power electronics applications.

Applications:

  • Power Supplies: Used in server, telecom, and desktop power supplies.
  • AC-DC Power Conversion: Employed in AC-DC converters for efficient power conversion.
  • Motor Control: Suitable for motor control applications requiring efficient switching.
  • Solar Inverters: Used in solar inverters for DC-AC conversion.
  • UPS (Uninterruptible Power Supplies): Found in UPS systems to provide backup power.

Features:

  • 650V Breakdown Voltage: Provides a high breakdown voltage for robust operation in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • RoHS Compliant: Complies with RoHS standards for environmental friendliness.

Benefits:

  • High Efficiency: Reduces energy consumption in power conversion systems.
  • Improved Reliability: Offers robust performance and long lifespan.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Cost-Effective: Provides a balance of performance and cost.

The AOB10B65LN3 is typically packaged in a TO-247, offering excellent thermal performance. Its low gate charge (Qg) contributes to reduced switching losses and improved efficiency. The device's characteristics make it a suitable choice for power electronics designers looking for a high-performance, reliable MOSFET for their applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess