EN
  • EN
  • DE

MLB05-110-RC

Part No MLB05-110-RC
Manufacturer Allied Components International
Catalog Electronic Wholesale
Description Multilayer Ferrite Bead s
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Allied Components International
Manufacturer Homepage www.alliedcomponents.com
Win Source Part Number 754910-MLB05-110-RC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLB05-110-RC CAD Model

Description

The MLB05-110-RC is a common mode choke manufactured by Allied Components International. It's designed to suppress common-mode noise in various electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • Power line filtering: Used to reduce noise on AC or DC power lines.
  • Signal line filtering: Employed to filter common-mode noise on data and signal lines.
  • USB ports: Utilized in USB devices to suppress noise and improve data transmission quality.
  • Ethernet ports: Used in Ethernet devices to reduce noise and ensure reliable network communication.
  • Audio circuits: Applied to filter noise and improve audio quality in audio amplifiers and playback devices.

Features

  • High common-mode impedance: Provides effective suppression of common-mode noise.
  • Low differential-mode impedance: Minimizes signal distortion.
  • Compact size: Allows for easy integration into various electronic devices.
  • High rated current: Supports various power levels.
  • RoHS compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Improved signal integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Reduced EMI: Minimizes electromagnetic emissions, preventing interference with other electronic devices.
  • Enhanced system performance: Improves the overall performance of electronic devices by reducing noise and interference.
  • Easy integration: The compact size allows for easy integration into existing circuit designs.
  • Environmentally friendly: RoHS compliance ensures that the device is free from hazardous substances.

Technical Specifications

The MLB05-110-RC has an inductance of 11uH and a rated current of approximately 0.5A. The DC resistance is very low, typically less than 0.1 ohms. It is designed to attenuate common mode noise over a wide frequency range, typically from a few MHz to several hundred MHz. The device is available in a surface mount package.

This common mode choke offers a combination of high common-mode impedance, low differential-mode impedance, and compact size, making it a versatile component for various electronic applications. Its robust design and compliance with environmental regulations further enhance its suitability for modern electronic devices.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,975 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess