EN
  • EN
  • DE

AS8C403601-QC166N

Part No AS8C403601-QC166N
Manufacturer Alliance Memory, Inc.
Catalog IT infrastructure Memory
Description SRAMs 128K x 36/256K x 18.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455467-AS8C403601-QC166N
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, SDR
Memory Size 4Mbit
Memory Organization 128K x 36
Memory Interface Parallel
Clock Frequency 166MHz
Write Cycle Time - Word, Page 6ns
Access Time 3.5ns
Voltage - Supply 3.135V ~ 3.465V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x20)
Ultra Librarian 3D Model Ultra Librarian AS8C403601-QC166N CAD Model

Description

The AS8C403601-QC166N belongs to a sophisticated class of static RAM (SRAM) developed by Alliance Memory, designed to address the growing demand for high-density, high-speed data storage in modern electronic systems. This SRAM features a unique dual configuration, providing designers the flexibility to utilize it as either a 128K x 36 or a 256K x 18 memory array. Such versatility ensures that it can cater to a broad spectrum of applications, from advanced computing systems to high-speed networking equipment. The remarkable aspect of this SRAM is its capability to deliver swift access times, facilitating rapid data retrieval and storage, critical for applications where speed is paramount. The 'QC166N' model specification indicates that it is engineered to operate efficiently under a wide range of conditions, making it an outstanding choice for systems exposed to varying environmental conditions. Alliance Memory's reputation for producing reliable and high-performance SRAMs is embodied in this product, ensuring that electronic systems utilizing the AS8C403601-QC166N achieve optimal performance with reduced power consumption, enhancing the overall efficiency and reliability of the system.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess