Product Overview
The AS7C34098A-12TINTR is an advanced asynchronous SRAM designed to provide high-speed data processing capabilities, tailored for intricate digital storage needs.
Features and Benefits
- High Efficiency: Configured with a 128K x 8-bit memory structure.
- Speed: Rapid 12ns access for enhanced data handling performance.
- Energy-Efficient: Incorporates low power modes for reduced consumption.
- Environmental Tolerance: Operates between -40°C and +85°C.
Applications
- Wireless Communications
- Automotive Electronics
- Medical Devices
- Security Systems
Additional Details
Engineered for cutting-edge computing requirements, the AS7C34098A-12TINTR offers high-speed access and reliability in various technical applications.