EN
  • EN
  • DE

AS7C25615TI

Part No AS7C25615TI
Manufacturer Alliance Memory, Inc.
Catalog Custom Parts (0 - A)
Description Standard SRAM, 32KX8, 15ns, CMOS, PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212950-AS7C25615TI
Categories Custom Parts
Manufacturer Alliance Memory, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C25615TI CAD Model

Description

The AS7C25615TI is a high-performance 256K x 1 Static Random Access Memory (SRAM) device manufactured by Alliance Memory. It is designed for applications requiring fast access times, low power consumption, and reliable data storage. This SRAM is suitable for a wide range of embedded systems, networking equipment, and industrial control applications.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for high-speed data buffering.
  • Industrial Control Systems: Provides reliable memory for industrial automation and control.
  • Embedded Systems: Utilized in various embedded applications requiring fast access times.
  • Medical Devices: Employed in medical equipment where reliable data storage is critical.
  • Test and Measurement Equipment: Used in testing and measurement instruments for data acquisition and storage.

Features:

  • 256K x 1 Organization: Provides a memory capacity of 256 kilobits organized as 256K words of 1 bit each.
  • Fast Access Time: Offers very fast access times for quick data retrieval and storage.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.

Benefits:

  • High-Speed Performance: Fast access times enhance system performance.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides stable and reliable memory for critical data.
  • Easy Integration: TTL compatibility simplifies integration with existing systems.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details:

The AS7C25615TI offers a range of access times, typically specified in nanoseconds (ns). The device is available in various package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). This SRAM is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Fuji Electric
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess