EN
  • EN
  • DE

AS7C164A-15JCN

Part No AS7C164A-15JCN
Manufacturer Alliance Memory, Inc.
Catalog RAM
Description IC SRAM 64KBIT PARALLEL 28SOJ / SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 15 ns 28-SOJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Alliance Memory, Inc.
Package Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 64Kb (8K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 15ns
Access Time 15 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-BSOJ (0.300", 7.62mm Width)
Supplier Device Package 28-SOJ
Base Product Number AS7C164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Names 1450-1048
Standard Package 25
Win Source Part Number 1046079-AS7C164A-15JCN
Ultra Librarian 3D Model Ultra Librarian AS7C164A-15JCN CAD Model

Description

The AS7C164A-15JCN is a high-performance 64K x 1 Static Random Access Memory (SRAM) device manufactured by Alliance Memory, Inc. SRAMs are known for their fast access speeds and are widely used in applications demanding quick data storage and retrieval.

Applications

  • Cache Memory: Used in processors and microcontrollers as cache memory to speed up data access.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) for buffering data packets.
  • Digital Signal Processing (DSP): Utilized in DSP systems for storing and processing real-time signals.
  • Embedded Systems: Found in various embedded systems, including industrial controllers and medical devices, for temporary data storage.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and signal generators for data capture and analysis.

Features

  • High Speed: Features a fast access time of 15 ns.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered applications.
  • Single 5V Power Supply: Requires a single 5V power supply for operation.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels.
  • Available in PDIP Package: Packaged in a plastic dual in-line package (PDIP) for easy through-hole mounting.
  • Operating Temperature: Operates within a standard commercial temperature range.

Benefits

  • Fast Data Access: Provides quick data storage and retrieval due to its fast access time.
  • Low Power Consumption: Reduces power usage, prolonging battery life in portable devices.
  • Easy Integration: Compatible with TTL logic for simple integration into existing systems.
  • Reliable Performance: Offers dependable operation for critical data storage.
  • Cost-Effective: Provides a cost-efficient solution for high-speed memory applications.

Additional Details

The AS7C164A-15JCN has a memory organization of 64K x 1 bit. It is designed for asynchronous operation. It features separate data input and output pins. The operating temperature range is 0°C to +70°C. The device is commonly used where a fast and reliable SRAM is required. The fast access time ensures quick read and write operations, crucial for real-time data processing. It is suitable for applications that require relatively small amounts of memory with very fast access times. The device simplifies memory system design in various applications where fast and reliable data storage is essential.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess