The AS6C4008-55TIN is a high-performance 4Mbit Static Random Access Memory (SRAM) device manufactured by Alliance Memory, Inc. It is organized as 512K x 8 bits and offers fast access times, making it suitable for a wide range of applications requiring rapid data storage and retrieval. This SRAM device is known for its low power consumption and reliable performance.
Applications
- Networking equipment (routers, switches)
- Industrial control systems
- Medical devices
- Automotive electronics
- Test and measurement equipment
- Embedded systems requiring fast memory access
Features
- High-speed access time: 55 ns
- Low power consumption
- Single 3.3V power supply
- TTL compatible inputs and outputs
- Available in a 32-pin TSOP (Thin Small Outline Package)
- Data retention voltage as low as 2V
- Operating temperature range: -40°C to +85°C
Benefits
- Fast data access improves system performance.
- Low power consumption extends battery life in portable applications.
- Wide operating temperature range ensures reliable operation in harsh environments.
- TTL compatibility simplifies integration with other components.
- Compact package size saves board space.
Additional Details
The AS6C4008-55TIN SRAM utilizes advanced CMOS technology to achieve its high speed and low power characteristics. It supports a standard asynchronous SRAM interface, making it easy to interface with a wide variety of microprocessors and microcontrollers. The device's data retention capability ensures that data is preserved even when power is removed, making it suitable for applications where data integrity is critical. The 32-pin TSOP package allows for efficient board mounting and minimizes the overall system footprint.