EN
  • EN
  • DE

UDN2585A

Part No UDN2585A
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386786-UDN2585A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2585A CAD Model

Description

The UDN2585A is a quad high-current Darlington source driver manufactured by Allegro MicroSystems, LLC. It is designed to interface between low-level logic circuits and high-current or high-voltage loads. This device is particularly suited for applications requiring sourcing current, such as driving LEDs, incandescent displays, or other devices requiring a positive voltage drive.

Applications

  • LED Display Drivers: Commonly used to drive LED displays in various electronic devices.
  • Incandescent Display Drivers: Suitable for driving incandescent displays.
  • Logic Buffers: Can be used as a buffer to increase the current drive capability of logic circuits when sourcing current.
  • Interface Circuits: Employed in interface circuits where a high-current sourcing capability is required.

Features

  • Quad Darlington Source Drivers: Contains four independent Darlington driver channels configured as source drivers.
  • High Output Current: Each channel can source a significant amount of current (consult the datasheet for the precise value).
  • High Output Voltage: Capable of handling high output voltages (refer to the datasheet for specific voltage ratings).
  • TTL/CMOS Compatible Inputs: The inputs are designed to be compatible with standard TTL and CMOS logic levels.
  • Internal Suppression Diodes: Includes internal suppression diodes to protect against voltage transients.
  • Thermal Shutdown: Features thermal shutdown protection to prevent damage from overheating.

Benefits

  • Simplified Interfacing: Eases the interface between low-level logic and high-current loads requiring sourcing current.
  • Reduced Component Count: The integration of Darlington drivers and suppression diodes minimizes the need for external components.
  • Improved Reliability: The inclusion of suppression diodes and thermal shutdown protection ensures reliable operation.
  • Versatile Solution: Suitable for a wide array of applications where sourcing current is necessary.

Additional Details

The UDN2585A is typically available in DIP or SOIC packages. It's crucial to consult the datasheet for absolute maximum ratings, electrical characteristics, and application guidelines. Adequate heat sinking may be required when driving high-current loads. The specific current sourcing capability and voltage ratings are detailed in the datasheet. Pay close attention to the voltage polarity and current direction when using this device as a source driver.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess