EN
  • EN
  • DE

UCQ5812EPF

Part No UCQ5812EPF
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description BiMOS II 20-BIT SERIAL-INPUT, LATCHED SOURCE DRIVERS FOR -40 Degrees Celcious TO +85 Degrees Celcious OPERATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276685-UCQ5812EPF
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCQ5812EPF CAD Model

Description

The UCQ5812EPF is a monolithic quad DMOS full-bridge driver manufactured by Allegro MicroSystems. This device is designed to control a variety of inductive loads, such as relays, solenoids, and DC motors, making it suitable for automotive, industrial, and consumer applications. Its integrated features and robust design enable efficient and reliable control of multiple loads simultaneously.

Applications

  • Automotive relay drivers
  • Solenoid drivers
  • DC motor drivers
  • Industrial automation systems
  • Robotics
  • HVAC systems

Features

  • Quad Full-Bridge Driver: Controls up to four independent loads.
  • DMOS Output Stages: Provides high efficiency and low on-resistance.
  • Integrated Freewheeling Diodes: Protects against inductive kickback.
  • Overcurrent Protection: Protects the device and load from excessive current.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Diagnostic Feedback: Provides status information for fault detection.

Benefits

  • Simplified Design: Integrated features reduce external component count.
  • High Efficiency: DMOS output stages minimize power losses.
  • Reliable Operation: Overcurrent protection and thermal shutdown enhance reliability.
  • Versatile Control: Supports a wide range of inductive loads.

The UCQ5812EPF's key electrical characteristics include a high output voltage capability, low on-resistance, and integrated protection features. The DMOS output stages provide efficient switching and minimize power dissipation. The integrated freewheeling diodes protect against voltage spikes caused by inductive loads. The overcurrent protection and thermal shutdown features enhance the robustness of the device. The diagnostic feedback provides valuable information for system monitoring and fault detection. Its quad full-bridge configuration allows for the independent control of multiple loads, making it a versatile solution for various applications.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess