EN
  • EN
  • DE

MC96F8208SDBN

Part No MC96F8208SDBN
Manufacturer ABOV
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABOV
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830484-MC96F8208SDBN
Ultra Librarian 3D Model Ultra Librarian MC96F8208SDBN CAD Model

Description

The MC96F8208SDBN is a microcontroller (MCU) produced by ABOV Semiconductor, belonging to their MC96F series, which is known for low-power operation and integrated peripherals. The '08' likely indicates 8KB of flash memory. Common applications for ABOV MCUs include consumer electronics, industrial control, and automotive systems. Detailed specifications for this specific part number are limited, so the following is based on general characteristics of the MC96F family.

Applications

  • Consumer Electronics: Remote controls, simple appliances, and wearable devices.
  • Industrial Control: Sensor interfaces, basic motor control, and data logging systems.
  • Automotive: Low-end automotive applications and sensor monitoring systems.
  • IoT Devices: Smart sensors, wireless modules, and connected devices.

Features

  • 8KB Flash Memory: Storage for program code and data.
  • 1KB SRAM: Working memory for code execution and data manipulation.
  • Operating Voltage: Operates at a low voltage.
  • Clock Speed: Moderate clock speed, optimized for efficient power consumption.
  • Peripherals: Includes ADCs, timers, PWM outputs, UART, SPI, and I2C interfaces.
  • Low-Power Modes: Sleep and deep sleep modes to minimize energy consumption.
  • Package: Available in various packages.

Benefits

  • Low Power Consumption: Prolongs battery life in portable devices and reduces energy costs.
  • Integrated Peripherals: Reduces the need for external components, simplifying designs and lowering costs.
  • Reliable Performance: Delivers consistent and stable performance.
  • Cost-Effective: Offers a good balance of performance and price.
  • Ease of Programming: Supported by a range of development tools.

Additional Details: The MC96F8208SDBN likely includes features such as a watchdog timer, power-on reset circuitry, and low-voltage detection. Pinout details depend on the specific package.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess