EN
  • EN
  • DE

STRF6653

Part No STRF6653
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description OFF-LINE QUASI-RESONANT FLYBACK SWITCHING REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1261988-STRF6653
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6653 CAD Model

Description

The STRF6653 is a quasi-resonant flyback regulator manufactured by Allegro MicroSystems. It is designed for power supplies and AC adapters, providing efficient and regulated DC output from an AC input. Its quasi-resonant operation helps to minimize switching losses and improve overall efficiency.

Applications:

  • AC Adapters: Used in AC adapters for powering electronic devices such as laptops, smartphones, and tablets.
  • Power Supplies: Implemented in power supplies for various electronic equipment, including consumer electronics, industrial controls, and telecommunications equipment.
  • Standby Power Supplies: Designed for low-power standby power supplies to minimize energy consumption.
  • LED Lighting Power Supplies: Used in power supplies for LED lighting systems.
  • Battery Chargers: Rectifies and regulates voltage for various battery charging applications.

Features:

  • Quasi-Resonant Operation: Minimizes switching losses and improves efficiency.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low Startup Current: Reduces power consumption during startup.
  • Frequency Foldback: Improves efficiency at light loads.
  • Integrated MOSFET: Reduces component count and simplifies design.

Benefits:

  • High Efficiency: Quasi-resonant operation reduces switching losses, improving overall efficiency.
  • Enhanced System Reliability: Built-in protection features protect against various fault conditions.
  • Reduced Power Consumption: Low startup current and frequency foldback minimize power consumption.
  • Simplified Design: Integrated MOSFET reduces component count and simplifies the power supply design.
  • Compliance with Energy Efficiency Standards: Helps power supplies meet energy efficiency standards such as Energy Star and ErP.

Additional Details:

The STRF6653 typically operates with a wide input voltage range. The switching frequency and maximum output power depend on the specific application and component selection. External components such as transformers, capacitors, and resistors are required to complete the power supply design. Consult the product datasheet for detailed electrical characteristics, application circuits, and design guidelines.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess