EN
  • EN
  • DE

APS12060LUAA-0L

Part No APS12060LUAA-0L
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH VERT HALL EFF LATCH / Digital Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series *
Package Tape & Reel
Base Product Number APS12060
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347005-APS12060LUAA-0L
Ultra Librarian 3D Model Ultra Librarian APS12060LUAA-0L CAD Model

Description

The APS12060LUAA-0L is a unipolar Hall-effect switch IC manufactured by Allegro MicroSystems. This sensor is designed to detect the presence or absence of a magnetic field. When a magnetic field of sufficient strength and the correct polarity is applied, the switch turns on and provides a digital output signal. It is frequently used in a range of applications requiring reliable and precise magnetic field detection.

Applications:

  • Brushless DC (BLDC) motor commutation
  • Position detection
  • Speed sensing
  • Proximity detection
  • Door and lid closure detection
  • Flow meters

Features:

  • Unipolar Hall-Effect Switch: Responds to a single magnetic pole (either North or South).
  • High Sensitivity: Capable of detecting relatively weak magnetic fields.
  • Low Operating Voltage: Operates at low voltage levels, making it suitable for battery-powered applications.
  • Small Package: Compact size allows for integration into space-constrained applications.
  • Built-in Reverse Battery Protection: Protects the sensor from damage if the power supply is connected with reverse polarity.
  • Solid-State Reliability: Offers long-term reliability and durability.

Benefits:

  • Accurate and Reliable Detection: Provides consistent and reliable detection of magnetic fields, essential for reliable system operation.
  • Easy Integration: Simplifies the design and layout of magnetic sensing systems.
  • Long-Term Stability: Offers stable performance over a wide range of operating conditions and temperatures.
  • Versatile Application: Suitable for a broad range of applications due to its high sensitivity and compact size.

The APS12060LUAA-0L is a robust and efficient solution for magnetic field sensing needs. Its high sensitivity, compact size, and built-in protection features make it suitable for automotive, industrial, and consumer electronics applications. Its reliable operation and ease of integration contribute to its use in various sensing and control systems.

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
Infineon Technologies
Digital Switch
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess