EN
  • EN
  • DE

A4939KLPTR-T

Part No A4939KLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTI 5.5-50V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Multiphase Motor Driver Power MOSFET Parallel 28-TSSOP-EP
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-TSSOP-EP
Family Name A4939
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909015-A4939KLPTR-T
Ultra Librarian 3D Model Ultra Librarian A4939KLPTR-T CAD Model

Description

The Allegro MicroSystems A4939KLPTR-T is a 3-phase MOSFET driver designed for automotive and industrial applications. It is specifically crafted to control brushless DC (BLDC) motors, providing precise and efficient motor operation. The integrated features and protection mechanisms make it ideal for demanding environments.

Applications:

  • Automotive Cooling Fans: Used to control cooling fans in automotive applications.
  • Automotive Pumps: Applied in automotive water and oil pumps.
  • Industrial Fans: Used in industrial cooling and ventilation systems.
  • Robotics: Suitable for robotic arms and mobile robots requiring precise motor control.
  • Power Tools: Employed in cordless power tools for efficient motor operation.

Features:

  • 3-Phase MOSFET Driver: Controls 3-phase brushless DC motors.
  • PWM Control: Allows for precise motor speed and torque control.
  • Overcurrent Protection: Protects the driver from overcurrent conditions.
  • Undervoltage Lockout: Prevents operation during low voltage conditions.
  • Thermal Shutdown: Protects the driver from overheating.

Benefits:

  • Efficient Motor Control: Provides precise and efficient control of BLDC motors.
  • Robust Protection: Integrated protection features ensure reliable operation.
  • Reduced Component Count: Integration reduces the need for external components.
  • Enhanced Reliability: Designed for demanding automotive and industrial environments.
  • Improved System Performance: Optimized control algorithms improve motor performance.

Technical Specifications: The A4939KLPTR-T typically operates from a supply voltage of 5.5V to 50V. It can drive external MOSFETs to control BLDC motors with high efficiency. The device includes comprehensive protection features to ensure reliable operation in harsh environments. It is available in a compact package suitable for space-constrained applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess