EN
  • EN
  • DE

A3949SLBTR-T

Part No A3949SLBTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-36V 16SOIC / Motor Driver DMOS Parallel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology DMOS
Applications General Purpose
Current - Output 2.8A
Voltage - Supply 8V ~ 36V
Voltage - Load 8V ~ 36V
Temperature Range - Operating -20°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number A3949
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1131-6,620-1131-2,A3949SLBTRT,A3949SLBTR-T-ND,620-1131-1
Standard Package 1,000
Win Source Part Number 1042157-A3949SLBTR-T
Ultra Librarian 3D Model Ultra Librarian A3949SLBTR-T CAD Model

Description

The A3949SLBTR-T from Allegro MicroSystems is an integrated circuit that falls under the PMIC - Motor Drivers, Controllers category.

  • Output Configuration: Half-bridge
  • Output Current: 2.8A
  • Integration Level: Fully Integrated
  • Control and Power Stage: Yes
  • Interface: Parallel
  • Operating Temperature: -20°C to 150°C
  • Mounting Type: Through Hole
  • Package: 16-PowerSOIC
  • Package Width: 0.295 inches
  • Standard Package: 1000
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 620-1131-6, 620-1131-2, A3949SLBTRT, A3949SLBTR-T-ND, and 620-1131-1

You May Also Be Interested in

Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $5.1286
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess