EN
  • EN
  • DE

A3935KLQ-T

Part No A3935KLQ-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.75V-5.25V 36QSOP / Motor Driver Power MOSFET Parallel 36-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tube
Product Status Obsolete
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface Parallel
Technology Power MOSFET
Applications Automotive
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 7V ~ 40V
Temperature Range - Operating -40°C ~ 135°C (TA)
Mounting SMD (SMT)
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-QSOP
Base Product Number A3935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 31
Win Source Part Number 1042155-A3935KLQ-T
Ultra Librarian 3D Model Ultra Librarian A3935KLQ-T CAD Model

Description

The A3935KLQ-T is a controller - commutation, direction management IC from Allegro MicroSystems. A3935KLQ-T is manufactured by Allegro MicroSystems.

  • Type: Controller - Commutation, Direction Management IC
  • Package: 36-BSOP (0.295 inches, 7.50mm width)
  • Mounting Style: SMD (SMT)
  • Operating Temperature: -40°C to 135°C
  • Voltage Load: 7V to 40V
  • Voltage Supply: 4.75V to 5.25V
  • Family: A3935
  • Category: Integrated Circuits (ICs)
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Trinamic Motion Control GmbH
Lowest to $16.0041
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6579 $60.6053
17+ $7.1039 $120.7663
26+ $6.8820 $178.9320
35+ $6.6600 $233.1000
45+ $6.4380 $289.7100
61+ $5.7720 $352.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess