EN
  • EN
  • DE

A3280KLHLT-T

Part No A3280KLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816306-A3280KLHLT-T
Ultra Librarian 3D Model Ultra Librarian A3280KLHLT-T CAD Model

Description

The A3280KLHLT-T is a highly sensitive, two-wire, unipolar Hall-effect switch designed for use in automotive and industrial applications. This switch is produced by Allegro MicroSystems, known for their reliable and robust sensing solutions. It integrates Hall-effect sensing technology with advanced temperature compensation to deliver consistent performance across a wide operating temperature range.

Applications:

  • Brushless DC (BLDC) motor commutation.
  • Position sensing in automotive systems (e.g., seat position, pedal position).
  • Speed sensing in industrial equipment.
  • Proximity detection in white goods and consumer electronics.
  • Door and lid closure detection.

Features:

  • High Sensitivity: Provides reliable switching with low magnetic field strength.
  • Unipolar Switch: Operates with a single magnetic pole.
  • Two-Wire Interface: Simplifies wiring and reduces system cost.
  • Temperature Compensation: Ensures stable operation over a wide temperature range.
  • Robust Design: Suitable for demanding automotive and industrial environments.
  • Small Size: Allows for integration into compact systems.
  • Reverse Battery Protection: Protects the device from damage due to incorrect power supply polarity.

Benefits:

  • Improved System Reliability: Consistent switching performance enhances the reliability of the overall system.
  • Simplified Design: The two-wire interface reduces wiring complexity and cost.
  • Versatile Applications: Suitable for a wide range of automotive and industrial applications.
  • Cost-Effective Solution: Provides a high-performance sensing solution at a competitive price.
  • Enhanced Performance: Temperature compensation ensures stable operation under varying environmental conditions.

Additional Details:

The A3280KLHLT-T operates on a supply voltage range typically between 3 V to 24 V. It has a typical operate point (Bop) of 35 Gauss and a release point (Brp) of 10 Gauss. The output is an open-collector output. The device includes built-in protection features such as reverse battery protection and overvoltage protection. The device is commonly packaged in a small SOT23W package, making it suitable for space-constrained applications. The device is RoHS compliant and adheres to automotive industry standards for reliability and performance.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess