EN
  • EN
  • DE

A3187LLT

Part No A3187LLT
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description HALL-EFFECT LATCHES FOR HIGH-TEMPERATURE OPERATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134566-A3187LLT
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian A3187LLT CAD Model

Description

The A3187LLT is a Hall-effect latch sensor designed and manufactured by Allegro MicroSystems, LLC. This device is used for detecting the presence and polarity of magnetic fields. It features a latching digital output, making it suitable for applications requiring position or speed sensing in harsh environments.

Applications

  • Brushless DC (BLDC) motor commutation: Provides feedback for controlling the electronic commutation of BLDC motors.
  • Rotary position sensing: Detects the angular position of a rotating shaft.
  • Linear position sensing: Measures the linear displacement of a moving object.
  • Speed sensing: Determines the rotational speed of a shaft or gear.
  • Flow meters: Used in flow meters to detect the rotation of impellers or turbines.

Features

  • Hall-Effect Latch: Output switches and latches based on the polarity of the magnetic field.
  • High Sensitivity: Detects magnetic fields with low flux densities.
  • Wide Operating Voltage Range: Operates from 4.5 V to 24 V.
  • Reverse Battery Protection: Protects the device from damage due to reverse polarity connections.
  • Solid-State Reliability: Robust and durable design for long-term operation.
  • Small Size: Compact package for easy integration into space-constrained applications.

Benefits

  • Accurate Position Sensing: Provides reliable and precise position information.
  • Simplified System Design: Latching output simplifies interface with microcontrollers and other digital circuits.
  • Robust Operation: Resistant to noise and vibration.
  • Long-Term Reliability: Solid-state design ensures a long operating life.
  • Versatile Applications: Suitable for a wide range of industrial and automotive applications.

Additional Details

The A3187LLT operates by sensing the magnetic field perpendicular to the surface of the IC. When the magnetic field strength exceeds the operate point (BOP) for one polarity, the output switches to a high state and latches. The output remains in this state until the magnetic field polarity reverses and exceeds the release point (BRP). This latching characteristic makes it ideal for applications where a stable output is required even with fluctuations in the magnetic field.

The device is available in a small, surface-mount package, allowing for easy integration into various applications. The A3187LLT is designed to withstand harsh environmental conditions, making it suitable for automotive and industrial applications. This Hall-effect latch sensor is a robust and reliable solution for position and speed sensing needs.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess