EN
  • EN
  • DE

A31315LOLATR-XY-S-SE-10

Part No A31315LOLATR-XY-S-SE-10
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Series A31315
Package Tape & Reel
For Measuring Linear, Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output PWM, SENT
Output Signal Programmable
Actuator Type External Magnet, Not Included
Linearity ±0.3%
Resistance 1.2 kOhms
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-A31315LOLATR-XY-S-SE-10CT,620-A31315LOLATR-XY-S-SE-10TR,620-A31315LOLATR-XY-S-SE-10DKR
Standard Package 3,000
Win Source Part Number 1002156-A31315LOLATR-XY-S-SE-10
Ultra Librarian 3D Model Ultra Librarian A31315LOLATR-XY-S-SE-10 CAD Model

Description

The A31315 series position sensor is a programmable sensor that is designed to measure linear and rotary position. A31315 is manufactured by unknown.

  • Technology: Hall Effect
  • Resistance: 1.2 kOhms
  • Rotation Angle Range: 0° to 360°
  • Linear Range: Not specified
  • Output Signal: Programmable (PWM or SENT)
  • Actuator Type: External magnet (not included)
  • Linearity: ±0.3%
  • Voltage Supply Range: 4.5V to 5.5V
  • Package: 8-SOIC
  • Operating Temperature: -40°C to 150°C (TA)
  • Application: Position sensing

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9026 $53.9286
25+ $4.0227 $100.5675
39+ $3.8970 $151.9830
54+ $3.7713 $203.6502
69+ $3.6456 $251.5464
92+ $3.2684 $300.6928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,928 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess