EN
  • EN
  • DE

A3056LU

Part No A3056LU
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1001524-A3056LU
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3056LU CAD Model

Description

The A3056LU is a chopper-stabilized, unipolar Hall-effect switch designed and manufactured by Allegro MicroSystems, LLC. This sensor is commonly used in applications requiring high sensitivity, low switchpoint drift, and robust performance across a wide range of operating conditions. The chopper stabilization technique minimizes offset voltage, providing accurate and reliable magnetic field detection.

Applications

  • Brushless DC (BLDC) motor commutation: Provides the necessary signals for controlling BLDC motors in various applications.
  • Speed sensing: Accurately detects the rotational speed of shafts and gears.
  • Position sensing: Determines the position of moving parts in industrial equipment and automotive systems.
  • Magnetic encoding: Reads magnetic strip encoding for security and access control systems.
  • Flow meters: Detects the rotation of impellers or turbines in flow measurement applications.

Features

  • Chopper-Stabilized Architecture: Minimizes offset voltage for high accuracy.
  • Unipolar Hall-Effect Switch: Operates with a single magnetic pole (north or south).
  • High Sensitivity: Operates with low magnetic field strength, enhancing application flexibility.
  • Wide Operating Voltage Range: Operates from 4.5 V to 24 V.
  • Reverse Battery Protection: Protects the device against damage from reverse battery connections.
  • Solid-State Reliability: Robust and durable design for long-term operation.
  • Small Size: Compact package allows for integration into space-constrained applications.

Benefits

  • Increased System Reliability: The chopper stabilization ensures that the sensor maintains its accuracy over time and temperature.
  • Simplified Design: Unipolar operation reduces design complexity.
  • Versatile Applications: Suitable for a wide range of industrial, automotive, and consumer applications.
  • Improved Performance: High sensitivity allows for accurate detection of magnetic fields even at low field strengths.
  • Enhanced Durability: Reverse battery protection and solid-state design ensure long-term reliability.

Additional Details

The A3056LU operates by detecting the presence of a magnetic field perpendicular to the Hall element. When the magnetic field strength exceeds the operate point (BOP), the output switches to a low state. The output remains in this state until the magnetic field strength falls below the release point (BRP), at which point the output switches to a high state.

The chopper stabilization technique involves rapidly switching the polarity of the Hall element and signal processing circuitry to cancel out offset voltages. This results in a highly accurate and stable output signal. The device is available in a small, surface-mount package, making it easy to integrate into various applications. It is also designed to withstand harsh environmental conditions, making it suitable for automotive and industrial applications. The A3056LU is a reliable and versatile solution for magnetic field sensing needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess