EN
  • EN
  • DE

A19420LUBBTN-E

Part No A19420LUBBTN-E
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description 2-WIRE HIGH-ACCURACY HALL-EFFECT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial
Mfr Allegro MicroSystems
Package Tape & Reel
Type Hall Effect
Output Type Current
Actuator Material Ferrous Metals
Frequency 12 kHz
Voltage - Supply 4V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 2-SIP Module
Base Product Number A19420
Standard Package 12,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1347007-A19420LUBBTN-E
Ultra Librarian 3D Model Ultra Librarian A19420LUBBTN-E CAD Model

Description

The A19420LUBBTN-E is a magnetic sensor that is used for position, proximity, and speed measurement and is manufactured by Allegro MicroSystems.

  • Sensor Type: Hall Effect
  • Packaging: Tape and reel
  • Standard Package: 12,000 units
  • Voltage Supply: 4V to 24V
  • Frequency: 12 kHz
  • Output Type: Current
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Standex-Meder Electronics
SENSOR REED SWITCH SPST-NO CABLE
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Lowest to $12.4412
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $4.4227
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Lowest to $5.5155
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess