The RT8238A is a synchronous step-down DC-DC converter manufactured by Richtek USA Inc. It is designed for applications requiring high efficiency and fast transient response in a compact solution. This converter can deliver up to 3A of continuous output current from an input voltage range of 4.5V to 18V. The RT8238A integrates low RDS(on) MOSFETs to minimize conduction losses and maximize efficiency. It employs an Advanced Constant On-Time (ACOT) control architecture, providing stable operation with ceramic output capacitors and excellent transient performance. The device also incorporates comprehensive protection features, including over-voltage protection (OVP), under-voltage protection (UVP), over-current protection (OCP), and thermal shutdown.
Applications:
- Notebook Computers
- Tablet PCs
- LCD Monitors
- Portable Devices
- Point of Load (POL) Converters
Features:
- Wide Input Voltage Range: 4.5V to 18V
- Up to 3A Continuous Output Current
- High Efficiency: Up to 95%
- Integrated Low RDS(on) MOSFETs
- Advanced Constant On-Time (ACOT) Control Architecture
- Fast Transient Response
- Stable with Ceramic Output Capacitors
- Over-Voltage Protection (OVP)
- Under-Voltage Protection (UVP)
- Over-Current Protection (OCP)
- Thermal Shutdown
- Available in a WQFN-16 (3x3) Package
Benefits:
- High Efficiency: Minimizes power dissipation and extends battery life in portable applications.
- Fast Transient Response: Ensures stable output voltage under rapidly changing load conditions.
- Integrated Protection Features: Enhances system reliability and prevents damage from fault conditions.
- Wide Input Voltage Range: Offers flexibility in power supply design.
- Small Package Size: Enables compact designs for space-constrained applications.
Additional Details:
The RT8238A's ACOT control architecture simplifies design and reduces the number of external components required. The switching frequency is typically 500kHz, allowing for the use of small inductors and capacitors. The device also incorporates a power-good output signal to indicate the output voltage status. The internal soft-start function limits inrush current during startup. The RT8238A is available in a thermally enhanced WQFN-16 (3x3) package and is RoHS compliant.