EN
  • EN
  • DE

A1692LKNTN-T

Part No A1692LKNTN-T
Manufacturer Allegro MicroSystems, LLC
Catalog Temperature Sensors - Analog and Digital Output
Description HALL EFFECT SENSOR / Temperature Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Allegro MicroSystems
Series *
Package Bulk
Standard Package 4,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.39.0001
Win Source Part Number 1347042-A1692LKNTN-T
Ultra Librarian 3D Model Ultra Librarian A1692LKNTN-T CAD Model

Description

The A1692LKNTN-T is a precise programmable linear Hall-effect temperature sensor IC from Allegro MicroSystems, LLC. It integrates a Hall-effect sensor with advanced signal processing and programmability, providing a highly accurate and customizable solution for temperature sensing applications. This sensor is designed for applications requiring precise temperature monitoring and control, such as automotive climate control, industrial process monitoring, and consumer electronics.

Applications:

  • Automotive Climate Control: Used in automotive HVAC systems for accurate temperature sensing and control.
  • Industrial Process Monitoring: Employed in industrial applications for precise temperature monitoring and control in various processes.
  • Consumer Electronics: Utilized in consumer electronic devices for temperature monitoring and control, such as thermostats and appliances.
  • Medical Devices: Used in medical devices for accurate temperature monitoring in diagnostic and therapeutic applications.
  • HVAC Systems: Employed in HVAC systems for precise temperature control and energy efficiency.

Features:

  • Linear Hall-Effect Sensor: Integrates a linear Hall-effect sensor for accurate magnetic field sensing.
  • Programmable Output: Offers programmable output characteristics, allowing customization for specific applications.
  • High Accuracy: Provides high accuracy in temperature sensing, ensuring precise temperature monitoring.
  • Low Noise: Exhibits low noise characteristics for improved signal integrity.
  • Temperature Compensation: Integrated temperature compensation circuitry ensures stable performance over a wide temperature range.
  • Ratiometric Output: The output voltage is ratiometric to the supply voltage, reducing the impact of supply voltage variations.
  • Small Package: Available in a small SOT-23W surface-mount package, allowing for easy integration into compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Precise Temperature Sensing: Enables precise and accurate temperature sensing, enhancing system performance.
  • Customizable Output: Programmable output characteristics allow for customization to meet specific application requirements.
  • Reliable Performance: Provides reliable and stable performance in various operating conditions.
  • Easy Integration: Small package size and ratiometric output simplify integration into electronic systems.
  • Temperature Stability: Integrated temperature compensation ensures stable performance across a broad temperature range.
  • Cost-Effective: Offers a cost-effective solution for precise temperature sensing needs.

Additional Details:

The A1692LKNTN-T is a highly integrated and versatile temperature sensor designed for applications requiring precise temperature monitoring and control. Its combination of a linear Hall-effect sensor, advanced signal processing, and programmability makes it an excellent choice for demanding applications. The programmable output characteristics allow for customization to meet specific system requirements, while the integrated temperature compensation ensures stable performance over a wide temperature range. The small SOT-23W package facilitates easy integration into compact designs. This sensor is commonly used in automotive, industrial, and consumer electronics applications. Proper design considerations, such as filtering and decoupling, should be taken to minimize noise and ensure optimal performance. The sensor's output voltage is proportional to the measured temperature and can be customized through programming. A stable power supply voltage is required for accurate operation. Adhering to the manufacturer's recommended operating conditions ensures optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess