EN
  • EN
  • DE

A1339LLETR-T

Part No A1339LLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name A1339
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858844-A1339LLETR-T
Ultra Librarian 3D Model Ultra Librarian A1339LLETR-T CAD Model

Description

The A1339LLETR-T by Allegro MicroSystems is a Hall Effect Sensor Angle External Magnet, Not Included Gull Wing.

  • Family: It is part of the A1339 family
  • Package: and comes in a 14-TSSOP (0.173", 4.40mm Width) package.
  • Operating Temperature: With an operating temperature range of -40°C to 150°C, this sensor has an ECCN of EAR99
  • Category: and is part of the Sensors category.
  • Quantity per Package: The quantity per package is 8000
  • MSL Level: and it has an MSL level of 3 (168 hours).
  • Production Lead Time: The estimated production lead time is 19 weeks
  • REACH: and it is REACH unaffected.
  • HTSUS: The HTSUS is 8542.39.0001.

You May Also Be Interested in

Monolithic Power Systems Inc.
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $6.5486
Honeywell
POTENTIOMETER
Need more? Email Us
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Infineon Technologies
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess