EN
  • EN
  • DE

A1325LLHLT-T

Part No A1325LLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Low Noise, Linear Hall Effect Sensor ICs with Analog Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 9mA
Current - Output (Maximum) 10mA
Bandwidth 17kHz
Operating Temperature Range -40°C ~ 150°C (TA)
Features Temperature Compensated
Package SOT-23W
Manufacturer Package SOT-23W
Win Source Part Number 1134456-A1325LLHLT-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Family Name A1326
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian A1325LLHLT-T CAD Model

Description

The A1325LLHLT-T from Allegro MicroSystems is a linear type hall effect sensor designed for single-axis applications.

  • Output type: temperature compensated with an analog voltage output configuration.
  • Sensing range: unspecified
  • Bandwidth: 17kHz
  • Package: SOT-23W package
  • Supply voltage: 4.5 V to 5.5 V.
  • Maximum supply current: 9mA
  • Maximum output current: 10mA
  • Estimated to be obsolete by: 2024
  • Popularity rating: medium.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP SSO-2-2 / Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Lowest to $3.2640
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.3756
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess