EN
  • EN
  • DE

A1308LLHLT-2-T

Part No A1308LLHLT-2-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Souring
Description Senso HALL EFFECT ANALOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463948-A1308LLHLT-2-T
Manufacturer Allegro MicroSystems, LLC
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 11.5mA
Current - Output (Max) 2mA
Operating Temperature -40°C ~ 150°C
Grade -
Mounting Type Surface Mount
Package / Case SOT-23W
Ultra Librarian 3D Model Ultra Librarian A1308LLHLT-2-T CAD Model

Description

The A1308LLHLT-2-T by Allrego is a sophisticated Hall effect analog sensor, specifically designed for capturing and converting magnetic fields into analog voltage outputs. This sensor is a part of Allegro MicroSystems’ broad portfolio of magnetic field sensing solutions. The A1308 series is known for its high sensitivity and precision in detecting magnetic field changes, making it an exceptional candidate for applications requiring accurate positioning and speed determination. Ideal for both consumer and industrial applications, the A1308LLHLT-2-T operates effectively in environments requiring non-contact switch, brushless DC motor control, and magnetic field measurement. Its low noise output and stable operation across a wide temperature range enhance its performance in critical applications. The sensor’s miniature package enables it to be easily incorporated into space-constrained designs, providing flexibility for designers. Its linear output in response to magnetic field changes allows for easy integration into electronic circuits, removing complex conversion requirements. With high linearity and low drift characteristics, the A1308LLHLT-2-T stands as a reliable option for advanced motion detection, rotary position sensing, and flow metering in both automotive and industrial settings.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess