The AU6998S62-GHL-GR is a USB 2.0 flash memory controller manufactured by Alcor Micro. This controller is primarily used in USB flash drives to manage the interface between the NAND flash memory and the USB host. It supports various NAND flash memory types and capacities, ensuring broad compatibility with different USB drive designs. The AU6998S62-GHL-GR incorporates advanced error correction code (ECC) capabilities to enhance data reliability and extend the lifespan of the flash memory.
Applications:
- USB flash drives (pen drives, thumb drives)
- USB storage devices
- Embedded systems requiring USB mass storage
Features:
- USB 2.0 High-Speed compliant
- Supports various NAND flash types (SLC, MLC, TLC)
- Built-in ECC (Error Correction Code) engine
- Supports multiple channels for increased data transfer rates
- Wear-leveling algorithm to prolong flash memory lifespan
- Supports password protection and security features
Benefits:
- High performance: USB 2.0 interface ensures fast data transfer speeds.
- Data reliability: ECC engine protects against data corruption, ensuring data integrity.
- Broad compatibility: Supports various NAND flash types, providing flexibility in design.
- Extended lifespan: Wear-leveling algorithm distributes write operations evenly across the flash memory, prolonging its lifespan.
- Security: Supports password protection and other security features to protect sensitive data.
Additional Details:
The AU6998S62-GHL-GR typically operates within a voltage range of 3.3V. It is available in a variety of package types, depending on the specific application requirements. The controller's internal architecture includes a RISC processor for managing the USB interface and flash memory operations. Alcor provides comprehensive software development kits (SDKs) and support documentation to facilitate the integration of the AU6998S62-GHL-GR into USB flash drive designs. The controller also incorporates power management features to minimize power consumption, making it suitable for portable applications. Its robust design and advanced features make the AU6998S62-GHL-GR a popular choice for USB flash drive manufacturers.